Capital Lighting, Inc. 75075-799 Semi-Flush Mts.-Bowl Style 772039

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 16.50 Length 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Peppercorn Product Name: Three-Light Pemberton Semi-Flush Mount UPC: 785652750755 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 16.50 Length 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Peppercorn Product Name: Three-Light Pemberton Semi-Flush Mount UPC: 785652750755 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
75075-799 Semi-Flush Mts.-Bowl Style - 772039 - Capital Lighting, Inc.
Columbus, OH, USA
75075-799 Semi-Flush Mts.-Bowl Style
772039
75075-799 Semi-Flush Mts.-Bowl Style 772039
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 16.50 Length 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Peppercorn Product Name: Three-Light Pemberton Semi-Flush Mount UPC: 785652750755 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 16.50
Length 16.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Peppercorn
Product Name: Three-Light Pemberton Semi-Flush Mount
UPC: 785652750755
Category: Close to Ceiling Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Dry
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772039
Product Name 75075-799 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details