Capital Lighting, Inc. 31075-799 Mid. Chandeliers-Candle 772034

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 39.75 Length 39.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Peppercorn Product Name: Nine-Light Pemberton Chandelier UPC: 785652310751 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 1/4`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 39.75 Length 39.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Peppercorn Product Name: Nine-Light Pemberton Chandelier UPC: 785652310751 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 1/4`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31075-799 Mid. Chandeliers-Candle - 772034 - Capital Lighting, Inc.
Columbus, OH, USA
31075-799 Mid. Chandeliers-Candle
772034
31075-799 Mid. Chandeliers-Candle 772034
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 39.75 Length 39.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Peppercorn Product Name: Nine-Light Pemberton Chandelier UPC: 785652310751 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 1/4`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 39.75
Length 39.75
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Peppercorn
Product Name: Nine-Light Pemberton Chandelier
UPC: 785652310751
Category: Pendant Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 3/4`` DP:1 1/4``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772034
Product Name 31075-799 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details