Capital Lighting, Inc. 31061-782 Mid. Chandeliers-Glass Down 772026

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Heirloom Bronze Product Name: Five-Light Sussex Chandelier UPC: 785652999222 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6 3/4`` H:3`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Heirloom Bronze Product Name: Five-Light Sussex Chandelier UPC: 785652999222 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6 3/4`` H:3`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31061-782 Mid. Chandeliers-Glass Down - 772026 - Capital Lighting, Inc.
Columbus, OH, USA
31061-782 Mid. Chandeliers-Glass Down
772026
31061-782 Mid. Chandeliers-Glass Down 772026
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Heirloom Bronze Product Name: Five-Light Sussex Chandelier UPC: 785652999222 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6 3/4`` H:3`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 20.00
Length 20.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Heirloom Bronze
Product Name: Five-Light Sussex Chandelier
UPC: 785652999222
Category: Pendant Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:6 3/4`` H:3``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772026
Product Name 31061-782 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details