Capital Lighting, Inc. 81082-58 Sconces-Double Candle 771828

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.50 Length 12.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oxide Bronze Weight: 7 Product Name: Two Lights Wall Sconce UPC: 689716207745 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.50 Length 12.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oxide Bronze Weight: 7 Product Name: Two Lights Wall Sconce UPC: 689716207745 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
81082-58 Sconces-Double Candle - 771828 - Capital Lighting, Inc.
Columbus, OH, USA
81082-58 Sconces-Double Candle
771828
81082-58 Sconces-Double Candle 771828
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.50 Length 12.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oxide Bronze Weight: 7 Product Name: Two Lights Wall Sconce UPC: 689716207745 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 12.50
Length 12.50
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oxide Bronze
Weight: 7
Product Name: Two Lights Wall Sconce
UPC: 689716207745
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 771828
Product Name 81082-58 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details