Capital Lighting, Inc. 25864-BS Bathroom Fixtures-Five+Lights 771732

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 5.00 Extension: 8 Bulb Type: Halogen Qty: 5 Wattage: 75 Finish: Brushed Steel Weight: 8 Product Name: Five Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 5.00 Extension: 8 Bulb Type: Halogen Qty: 5 Wattage: 75 Finish: Brushed Steel Weight: 8 Product Name: Five Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25864-BS Bathroom Fixtures-Five+Lights - 771732 - Capital Lighting, Inc.
Columbus, OH, USA
25864-BS Bathroom Fixtures-Five+Lights
771732
25864-BS Bathroom Fixtures-Five+Lights 771732
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 5.00 Extension: 8 Bulb Type: Halogen Qty: 5 Wattage: 75 Finish: Brushed Steel Weight: 8 Product Name: Five Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 47.00
Height: 5.00
Extension: 8
Bulb
Type: Halogen
Qty: 5
Wattage: 75
Finish: Brushed Steel
Weight: 8
Product Name: Five Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 771732
Product Name 25864-BS Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details