Capital Lighting, Inc. 25863-BS Bathroom Fixtures-Four Lights 771730

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 5.00 Extension: 8 Bulb Type: Halogen Qty: 4 Wattage: 75 Finish: Brushed Steel Weight: 7 Product Name: Four Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 5.00 Extension: 8 Bulb Type: Halogen Qty: 4 Wattage: 75 Finish: Brushed Steel Weight: 7 Product Name: Four Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25863-BS Bathroom Fixtures-Four Lights - 771730 - Capital Lighting, Inc.
Columbus, OH, USA
25863-BS Bathroom Fixtures-Four Lights
771730
25863-BS Bathroom Fixtures-Four Lights 771730
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 5.00 Extension: 8 Bulb Type: Halogen Qty: 4 Wattage: 75 Finish: Brushed Steel Weight: 7 Product Name: Four Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 5.00
Extension: 8
Bulb
Type: Halogen
Qty: 4
Wattage: 75
Finish: Brushed Steel
Weight: 7
Product Name: Four Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 771730
Product Name 25863-BS Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details