Capital Lighting, Inc. 29469-BS Large Chandeliers-Glass Shade 771724

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 35.00 Bulb Qty: 9 Wattage: 75 Finish: Brushed Steel Weight: 38 Product Name: Nine Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 35.00 Bulb Qty: 9 Wattage: 75 Finish: Brushed Steel Weight: 38 Product Name: Nine Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
29469-BS Large Chandeliers-Glass Shade - 771724 - Capital Lighting, Inc.
Columbus, OH, USA
29469-BS Large Chandeliers-Glass Shade
771724
29469-BS Large Chandeliers-Glass Shade 771724
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 35.00 Bulb Qty: 9 Wattage: 75 Finish: Brushed Steel Weight: 38 Product Name: Nine Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 35.00
Bulb
Qty: 9
Wattage: 75
Finish: Brushed Steel
Weight: 38
Product Name: Nine Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 771724
Product Name 29469-BS Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details