Capital Lighting, Inc. 5582-84 Bathroom Fixtures-Two Lights 771629

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
5582-84 Bathroom Fixtures-Two Lights - 771629 - Capital Lighting, Inc.
Columbus, OH, USA
5582-84 Bathroom Fixtures-Two Lights
771629
5582-84 Bathroom Fixtures-Two Lights 771629
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 7.75
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 771629
Product Name 5582-84 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details