Capital Lighting, Inc. 5583-84 Bathroom Fixtures-Three Lights 771627

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity Lighting
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity Lighting

Suppliers

Company
Product
Description
Supplier Links
5583-84 Bathroom Fixtures-Three Lights - 771627 - Capital Lighting, Inc.
Columbus, OH, USA
5583-84 Bathroom Fixtures-Three Lights
771627
5583-84 Bathroom Fixtures-Three Lights 771627
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity Lighting

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 7.75
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Vanity Lighting

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 771627
Product Name 5583-84 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details