Capital Lighting, Inc. 5584-84 Bathroom Fixtures-Four Lights 771624

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel

Suppliers

Company
Product
Description
Supplier Links
5584-84 Bathroom Fixtures-Four Lights - 771624 - Capital Lighting, Inc.
Columbus, OH, USA
5584-84 Bathroom Fixtures-Four Lights
771624
5584-84 Bathroom Fixtures-Four Lights 771624
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 7.75
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 771624
Product Name 5584-84 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details