Capital Lighting, Inc. 31085 Large Chandeliers-Glass Shade 771495

Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 46.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Bronze Oro
Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 46.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Bronze Oro

Suppliers

Company
Product
Description
Supplier Links
31085 Large Chandeliers-Glass Shade - 771495 - Capital Lighting, Inc.
Columbus, OH, USA
31085 Large Chandeliers-Glass Shade
771495
31085 Large Chandeliers-Glass Shade 771495
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 46.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Bronze Oro

PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 46.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Bronze Oro

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 771495
Product Name 31085 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details