PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Height: 16.50
Bulb
Qty: 2
Wattage: 50
Finish: Sterling Walnut
Weight: 38.06
Product Name: 56`` Ceiling Fan With Light and Wall Control
UPC: 706411018473
Category: Ceiling Fan
Glass: Aged Champagne
Safety Rating: UL
Safety Listing: Indoor
Wire: 80``
Motor size: 188x25
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 56
Electricity Use: 77
Light Kit: Integrated
Speeds: 3 Speed
Optional Control: WC212 - Three Fan Speeds, Forward / Reverse & Light Dimmer Wall Mount Control
Reverse Air: Yes
Airflow Efficienty: 76
Airflow Efficienty: 5900
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 771350 |
| Product Name | F705-STW Fans-Ceiling Fans |