PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 14.00
Bulb
Qty: 1
Wattage: 50
Finish: Oil Rubbed Bronze
Weight: 30
Product Name: 52`` Ceiling Fan With Light and Wall Control
UPC: 706411018510
Category: Ceiling Fan
Safety Rating: UL
Safety Listing: Wet
Wire: 80``
Motor size: 188x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 52
Light Kit: Integrated
Speeds: 3 Speed
Optional Control: WC212 - Three Fan Speeds, Forward / Reverse & Light Dimmer Wall Mount Control
Reverse Air: Yes
Airflow Efficienty: 105
Airflow Efficienty: 5500
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 771305 |
| Product Name | F581-ORB Fans-Ceiling Fans |