PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 13.00
Bulb
Finish: Golden Bronze
Weight: 22
Product Name: 52`` Ceiling Fan
UPC: 706411018558
Category: Ceiling Fan
Safety Rating: UL
Safety Listing: indoor
Wire: 80``
Motor size: 188x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 75
Light Kit: Adaptable
Speeds: 3 Speed
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 79
Airflow Efficienty: 5995.05
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 771303 |
| Product Name | F568-GBZ Fans-Ceiling Fans |