Capital Lighting, Inc. 755-62 Sconces-Double Candle 771055

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.50 Length 14.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Weathered Bronze Weight: 4 Product Name: Two Lights Wall Sconce UPC: 689716301672 Category: Sconce Shipped Via: Ups Safety Listing: Indoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.50 Length 14.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Weathered Bronze Weight: 4 Product Name: Two Lights Wall Sconce UPC: 689716301672 Category: Sconce Shipped Via: Ups Safety Listing: Indoor

Suppliers

Company
Product
Description
Supplier Links
755-62 Sconces-Double Candle - 771055 - Capital Lighting, Inc.
Columbus, OH, USA
755-62 Sconces-Double Candle
771055
755-62 Sconces-Double Candle 771055
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.50 Length 14.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Weathered Bronze Weight: 4 Product Name: Two Lights Wall Sconce UPC: 689716301672 Category: Sconce Shipped Via: Ups Safety Listing: Indoor

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 14.50
Length 14.50
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Weathered Bronze
Weight: 4
Product Name: Two Lights Wall Sconce
UPC: 689716301672
Category: Sconce
Shipped Via: Ups
Safety Listing: Indoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 771055
Product Name 755-62 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details