Capital Lighting, Inc. 750-62 Mini Chandeliers-Candle 771053

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Bronze Weight: 12 Product Name: Three Lights Chandelier UPC: 897821001237 Category: Chandelier Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Bronze Weight: 12 Product Name: Three Lights Chandelier UPC: 897821001237 Category: Chandelier Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
750-62 Mini Chandeliers-Candle - 771053 - Capital Lighting, Inc.
Columbus, OH, USA
750-62 Mini Chandeliers-Candle
771053
750-62 Mini Chandeliers-Candle 771053
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Bronze Weight: 12 Product Name: Three Lights Chandelier UPC: 897821001237 Category: Chandelier Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Weathered Bronze
Weight: 12
Product Name: Three Lights Chandelier
UPC: 897821001237
Category: Chandelier
Shipped Via: Ups
Safety Listing: Indoor
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 771053
Product Name 750-62 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details