Capital Lighting, Inc. 753-62 Mid. Chandeliers-Candle 771050

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Bulb Qty: 9 Wattage: 60 Finish: Weathered Bronze Weight: 43 Product Name: Nine Lights Chandelier UPC: 689716111578 Category: Chandelier Shipped Via: CC Safety Listing: Indoor Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Bulb Qty: 9 Wattage: 60 Finish: Weathered Bronze Weight: 43 Product Name: Nine Lights Chandelier UPC: 689716111578 Category: Chandelier Shipped Via: CC Safety Listing: Indoor Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
753-62 Mid. Chandeliers-Candle - 771050 - Capital Lighting, Inc.
Columbus, OH, USA
753-62 Mid. Chandeliers-Candle
771050
753-62 Mid. Chandeliers-Candle 771050
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Bulb Qty: 9 Wattage: 60 Finish: Weathered Bronze Weight: 43 Product Name: Nine Lights Chandelier UPC: 689716111578 Category: Chandelier Shipped Via: CC Safety Listing: Indoor Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 36.00
Bulb
Qty: 9
Wattage: 60
Finish: Weathered Bronze
Weight: 43
Product Name: Nine Lights Chandelier
UPC: 689716111578
Category: Chandelier
Shipped Via: CC
Safety Listing: Indoor
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 771050
Product Name 753-62 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details