Capital Lighting, Inc. 9164PD Exterior -Wall Mount 770960

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.25 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Ponderosa Product Name: Three Light Outdoor Wall Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.25 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Ponderosa Product Name: Three Light Outdoor Wall Lantern

Suppliers

Company
Product
Description
Supplier Links
9164PD Exterior -Wall Mount - 770960 - Capital Lighting, Inc.
Columbus, OH, USA
9164PD Exterior -Wall Mount
770960
9164PD Exterior -Wall Mount 770960
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.25 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Ponderosa Product Name: Three Light Outdoor Wall Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 23.25
Extension: 15
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Ponderosa
Product Name: Three Light Outdoor Wall Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770960
Product Name 9164PD Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details