Capital Lighting, Inc. 3035PD/8045 Sconces-Double Candle 770949

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Ponderosa Weight: 5 Product Name: Two Light Wall Bracket
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Ponderosa Weight: 5 Product Name: Two Light Wall Bracket

Suppliers

Company
Product
Description
Supplier Links
3035PD/8045 Sconces-Double Candle - 770949 - Capital Lighting, Inc.
Columbus, OH, USA
3035PD/8045 Sconces-Double Candle
770949
3035PD/8045 Sconces-Double Candle 770949
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Ponderosa Weight: 5 Product Name: Two Light Wall Bracket

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.00
Extension: 10
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Ponderosa
Weight: 5
Product Name: Two Light Wall Bracket

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770949
Product Name 3035PD/8045 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details