Capital Lighting, Inc. 5030PD/8045 Large Chandeliers-Candle 770942

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 54.00 Bulb Type: Candelabra Qty: 20 Wattage: 60 Finish: Ponderosa Product Name: 20 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 54.00 Bulb Type: Candelabra Qty: 20 Wattage: 60 Finish: Ponderosa Product Name: 20 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
5030PD/8045 Large Chandeliers-Candle - 770942 - Capital Lighting, Inc.
Columbus, OH, USA
5030PD/8045 Large Chandeliers-Candle
770942
5030PD/8045 Large Chandeliers-Candle 770942
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 54.00 Bulb Type: Candelabra Qty: 20 Wattage: 60 Finish: Ponderosa Product Name: 20 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 54.00
Bulb
Type: Candelabra
Qty: 20
Wattage: 60
Finish: Ponderosa
Product Name: 20 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770942
Product Name 5030PD/8045 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details