Capital Lighting, Inc. 872PD Lamps-Table Lamps 770912

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ponderosa Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ponderosa Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
872PD Lamps-Table Lamps - 770912 - Capital Lighting, Inc.
Columbus, OH, USA
872PD Lamps-Table Lamps
770912
872PD Lamps-Table Lamps 770912
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ponderosa Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 35.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Ponderosa
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770912
Product Name 872PD Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details