Capital Lighting, Inc. 4451BZ-CHA Sconces-Single Glass 770619

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Bathroom Lights Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Bathroom Lights Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
4451BZ-CHA Sconces-Single Glass - 770619 - Capital Lighting, Inc.
Columbus, OH, USA
4451BZ-CHA Sconces-Single Glass
770619
4451BZ-CHA Sconces-Single Glass 770619
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Bathroom Lights Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 10.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Bathroom Lights
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770619
Product Name 4451BZ-CHA Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details