Capital Lighting, Inc. 4453BZ-CHA Bathroom Fixtures-Three Lights 770614

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Bathroom Lights Shipped Via: Oversize
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Bathroom Lights Shipped Via: Oversize

Suppliers

Company
Product
Description
Supplier Links
4453BZ-CHA Bathroom Fixtures-Three Lights - 770614 - Capital Lighting, Inc.
Columbus, OH, USA
4453BZ-CHA Bathroom Fixtures-Three Lights
770614
4453BZ-CHA Bathroom Fixtures-Three Lights 770614
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Bathroom Lights Shipped Via: Oversize

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 9.00
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bronze
Product Name: Three Light Bathroom Lights
Shipped Via: Oversize

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770614
Product Name 4453BZ-CHA Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details