Capital Lighting, Inc. F442535 Bathroom Fixtures-Three Lights 770596

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Extension: 5.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Weight: 8.36 Product Name: Three Light Bath UPC: 742546032595 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Extension: 5.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Weight: 8.36 Product Name: Three Light Bath UPC: 742546032595 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F442535 Bathroom Fixtures-Three Lights - 770596 - Capital Lighting, Inc.
Columbus, OH, USA
F442535 Bathroom Fixtures-Three Lights
770596
F442535 Bathroom Fixtures-Three Lights 770596
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Extension: 5.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Weight: 8.36 Product Name: Three Light Bath UPC: 742546032595 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.50
Extension: 5.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chrome
Weight: 8.36
Product Name: Three Light Bath
UPC: 742546032595
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770596
Product Name F442535 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details