Capital Lighting, Inc. F608636 Flush Mounts-Drum Shades 770569

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12.5 Product Name: Three Light Ceiling UPC: 742546035084 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12.5 Product Name: Three Light Ceiling UPC: 742546035084 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F608636 Flush Mounts-Drum Shades - 770569 - Capital Lighting, Inc.
Columbus, OH, USA
F608636 Flush Mounts-Drum Shades
770569
F608636 Flush Mounts-Drum Shades 770569
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12.5 Product Name: Three Light Ceiling UPC: 742546035084 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 12.5
Product Name: Three Light Ceiling
UPC: 742546035084
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770569
Product Name F608636 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details