Capital Lighting, Inc. F849068NV Exterior -Wall Mt./Flush 770568

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Deep Bronze Weight: 2.93 Product Name: One Light Outdoor Wall UPC: 742546046233 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Deep Bronze Weight: 2.93 Product Name: One Light Outdoor Wall UPC: 742546046233 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
F849068NV Exterior -Wall Mt./Flush - 770568 - Capital Lighting, Inc.
Columbus, OH, USA
F849068NV Exterior -Wall Mt./Flush
770568
F849068NV Exterior -Wall Mt./Flush 770568
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Deep Bronze Weight: 2.93 Product Name: One Light Outdoor Wall UPC: 742546046233 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 6.50
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Deep Bronze
Weight: 2.93
Product Name: One Light Outdoor Wall
UPC: 742546046233
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770568
Product Name F849068NV Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details