Capital Lighting, Inc. F849268NV Exterior -Ceiling Mount 770537

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Deep Bronze Weight: 7.04 Product Name: Two Light Ceiling UPC: 742546046318 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Deep Bronze Weight: 7.04 Product Name: Two Light Ceiling UPC: 742546046318 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F849268NV Exterior -Ceiling Mount - 770537 - Capital Lighting, Inc.
Columbus, OH, USA
F849268NV Exterior -Ceiling Mount
770537
F849268NV Exterior -Ceiling Mount 770537
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Deep Bronze Weight: 7.04 Product Name: Two Light Ceiling UPC: 742546046318 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Deep Bronze
Weight: 7.04
Product Name: Two Light Ceiling
UPC: 742546046318
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770537
Product Name F849268NV Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details