Capital Lighting, Inc. F850668 Exterior -Wall Mt./Flush 770532

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Deep Bronze Weight: 8.8 Product Name: One Light Outdoor Wall UPC: 742546032144 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Deep Bronze Weight: 8.8 Product Name: One Light Outdoor Wall UPC: 742546032144 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
F850668 Exterior -Wall Mt./Flush - 770532 - Capital Lighting, Inc.
Columbus, OH, USA
F850668 Exterior -Wall Mt./Flush
770532
F850668 Exterior -Wall Mt./Flush 770532
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Deep Bronze Weight: 8.8 Product Name: One Light Outdoor Wall UPC: 742546032144 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Deep Bronze
Weight: 8.8
Product Name: One Light Outdoor Wall
UPC: 742546032144
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770532
Product Name F850668 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details