Capital Lighting, Inc. 9017MB Exterior -Ceiling Mount 770433

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Mayan Bronze Product Name: Two Light Outdoor Flush Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Mayan Bronze Product Name: Two Light Outdoor Flush Mount

Suppliers

Company
Product
Description
Supplier Links
9017MB Exterior -Ceiling Mount - 770433 - Capital Lighting, Inc.
Columbus, OH, USA
9017MB Exterior -Ceiling Mount
770433
9017MB Exterior -Ceiling Mount 770433
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Mayan Bronze Product Name: Two Light Outdoor Flush Mount

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Mayan Bronze
Product Name: Two Light Outdoor Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770433
Product Name 9017MB Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details