Capital Lighting, Inc. 4641B/1313 Sconces-Single Glass 770399

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Bathroom Lights Glass: Soft Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Bathroom Lights Glass: Soft Amber

Suppliers

Company
Product
Description
Supplier Links
4641B/1313 Sconces-Single Glass - 770399 - Capital Lighting, Inc.
Columbus, OH, USA
4641B/1313 Sconces-Single Glass
770399
4641B/1313 Sconces-Single Glass 770399
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Bathroom Lights Glass: Soft Amber

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 11.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Bathroom Lights
Glass: Soft Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770399
Product Name 4641B/1313 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details