Capital Lighting, Inc. F160016NV Mid. Chandeliers-Glass Up 770289

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Gun Metal Weight: 20.9 Product Name: Four Light Chandelier UPC: 742546032328 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Gun Metal Weight: 20.9 Product Name: Four Light Chandelier UPC: 742546032328 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
F160016NV Mid. Chandeliers-Glass Up - 770289 - Capital Lighting, Inc.
Columbus, OH, USA
F160016NV Mid. Chandeliers-Glass Up
770289
F160016NV Mid. Chandeliers-Glass Up 770289
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Gun Metal Weight: 20.9 Product Name: Four Light Chandelier UPC: 742546032328 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 5.50
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Gun Metal
Weight: 20.9
Product Name: Four Light Chandelier
UPC: 742546032328
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770289
Product Name F160016NV Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details