Capital Lighting, Inc. F435635 Bathroom Fixtures-Three Lights 770288

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 6.00 Extension: 5.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Weight: 9.02 Product Name: Three Light Bath UPC: 742546032199 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 6.00 Extension: 5.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Weight: 9.02 Product Name: Three Light Bath UPC: 742546032199 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F435635 Bathroom Fixtures-Three Lights - 770288 - Capital Lighting, Inc.
Columbus, OH, USA
F435635 Bathroom Fixtures-Three Lights
770288
F435635 Bathroom Fixtures-Three Lights 770288
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 6.00 Extension: 5.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Weight: 9.02 Product Name: Three Light Bath UPC: 742546032199 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 6.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chrome
Weight: 9.02
Product Name: Three Light Bath
UPC: 742546032199
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770288
Product Name F435635 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318133 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details