Capital Lighting, Inc. F160116NV Island/Pool Table-Pillar Candle 770287

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 5.50 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Gun Metal Weight: 37.4 Product Name: Eight Light Chandelier UPC: 742546032335 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 5.50 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Gun Metal Weight: 37.4 Product Name: Eight Light Chandelier UPC: 742546032335 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
F160116NV Island/Pool Table-Pillar Candle - 770287 - Capital Lighting, Inc.
Columbus, OH, USA
F160116NV Island/Pool Table-Pillar Candle
770287
F160116NV Island/Pool Table-Pillar Candle 770287
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 5.50 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Gun Metal Weight: 37.4 Product Name: Eight Light Chandelier UPC: 742546032335 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 5.50
Bulb
Type: Medium
Qty: 8
Wattage: 75
Finish: Gun Metal
Weight: 37.4
Product Name: Eight Light Chandelier
UPC: 742546032335
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770287
Product Name F160116NV Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details