Capital Lighting, Inc. F435535 Bathroom Fixtures-Two Lights 770285

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 6.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chrome Weight: 6.6 Product Name: Two Light Bath UPC: 742546032182 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 6.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chrome Weight: 6.6 Product Name: Two Light Bath UPC: 742546032182 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F435535 Bathroom Fixtures-Two Lights - 770285 - Capital Lighting, Inc.
Columbus, OH, USA
F435535 Bathroom Fixtures-Two Lights
770285
F435535 Bathroom Fixtures-Two Lights 770285
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 6.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chrome Weight: 6.6 Product Name: Two Light Bath UPC: 742546032182 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 6.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Chrome
Weight: 6.6
Product Name: Two Light Bath
UPC: 742546032182
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770285
Product Name F435535 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details