Capital Lighting, Inc. F154362NV Mini Pendants-Rod 770257

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Metallic Silver Weight: 4.73 Product Name: One Light Pendant UPC: 742546045625 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Metallic Silver Weight: 4.73 Product Name: One Light Pendant UPC: 742546045625 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F154362NV Mini Pendants-Rod - 770257 - Capital Lighting, Inc.
Columbus, OH, USA
F154362NV Mini Pendants-Rod
770257
F154362NV Mini Pendants-Rod 770257
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Metallic Silver Weight: 4.73 Product Name: One Light Pendant UPC: 742546045625 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Metallic Silver
Weight: 4.73
Product Name: One Light Pendant
UPC: 742546045625
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770257
Product Name F154362NV Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details