Capital Lighting, Inc. F154462NV Sconces-Pocket 770254

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Metallic Silver Weight: 6.18 Product Name: One Light Bath UPC: 742546045687 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Metallic Silver Weight: 6.18 Product Name: One Light Bath UPC: 742546045687 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F154462NV Sconces-Pocket - 770254 - Capital Lighting, Inc.
Columbus, OH, USA
F154462NV Sconces-Pocket
770254
F154462NV Sconces-Pocket 770254
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Metallic Silver Weight: 6.18 Product Name: One Light Bath UPC: 742546045687 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 5.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Metallic Silver
Weight: 6.18
Product Name: One Light Bath
UPC: 742546045687
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770254
Product Name F154462NV Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details