Capital Lighting, Inc. 8340-15 Exterior -Wall Mount 770245

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Length 15.00 Extension: 8 Bulb Type: BR-30 Qty: 2 Wattage: 65 Finish: White Product Name: Two-Light Outdoor Wall Cylinder UPC: 785652834059 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Length 15.00 Extension: 8 Bulb Type: BR-30 Qty: 2 Wattage: 65 Finish: White Product Name: Two-Light Outdoor Wall Cylinder UPC: 785652834059 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8340-15 Exterior -Wall Mount - 770245 - Capital Lighting, Inc.
Columbus, OH, USA
8340-15 Exterior -Wall Mount
770245
8340-15 Exterior -Wall Mount 770245
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Length 15.00 Extension: 8 Bulb Type: BR-30 Qty: 2 Wattage: 65 Finish: White Product Name: Two-Light Outdoor Wall Cylinder UPC: 785652834059 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.00
Length 15.00
Extension: 8
Bulb
Type: BR-30
Qty: 2
Wattage: 65
Finish: White
Product Name: Two-Light Outdoor Wall Cylinder
UPC: 785652834059
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770245
Product Name 8340-15 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details