Capital Lighting, Inc. 8339-10 Exterior -Wall Mount 770241

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Length 9.00 Extension: 10 Bulb Type: BR-40 Qty: 1 Wattage: 120 Finish: Bronze Product Name: Dark Sky Outdoor Wall Lantern UPC: 785652833908 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Length 9.00 Extension: 10 Bulb Type: BR-40 Qty: 1 Wattage: 120 Finish: Bronze Product Name: Dark Sky Outdoor Wall Lantern UPC: 785652833908 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8339-10 Exterior -Wall Mount - 770241 - Capital Lighting, Inc.
Columbus, OH, USA
8339-10 Exterior -Wall Mount
770241
8339-10 Exterior -Wall Mount 770241
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Length 9.00 Extension: 10 Bulb Type: BR-40 Qty: 1 Wattage: 120 Finish: Bronze Product Name: Dark Sky Outdoor Wall Lantern UPC: 785652833908 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Length 9.00
Extension: 10
Bulb
Type: BR-40
Qty: 1
Wattage: 120
Finish: Bronze
Product Name: Dark Sky Outdoor Wall Lantern
UPC: 785652833908
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770241
Product Name 8339-10 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details