Capital Lighting, Inc. F40236 Mini Pendants-Cable 770230

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 10.12 Product Name: One Light Chandelier UPC: 742546032496 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 10.12 Product Name: One Light Chandelier UPC: 742546032496 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
F40236 Mini Pendants-Cable - 770230 - Capital Lighting, Inc.
Columbus, OH, USA
F40236 Mini Pendants-Cable
770230
F40236 Mini Pendants-Cable 770230
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 10.12 Product Name: One Light Chandelier UPC: 742546032496 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 12.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Satin Nickel
Weight: 10.12
Product Name: One Light Chandelier
UPC: 742546032496
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770230
Product Name F40236 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2869538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details