Capital Lighting, Inc. F154268NV Pendants-Drum Shade 770225

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Deep Bronze Weight: 27.19 Product Name: Three Light Pendant UPC: 742546045618 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Deep Bronze Weight: 27.19 Product Name: Three Light Pendant UPC: 742546045618 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F154268NV Pendants-Drum Shade - 770225 - Capital Lighting, Inc.
Columbus, OH, USA
F154268NV Pendants-Drum Shade
770225
F154268NV Pendants-Drum Shade 770225
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Deep Bronze Weight: 27.19 Product Name: Three Light Pendant UPC: 742546045618 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 25.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Deep Bronze
Weight: 27.19
Product Name: Three Light Pendant
UPC: 742546045618
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770225
Product Name F154268NV Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details