Capital Lighting, Inc. F51149 Mid. Chandeliers-Other 770207

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 19.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Bronze Luster Weight: 15.43 Product Name: Five Light Chandelier UPC: 742546032915 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 19.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Bronze Luster Weight: 15.43 Product Name: Five Light Chandelier UPC: 742546032915 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
F51149 Mid. Chandeliers-Other - 770207 - Capital Lighting, Inc.
Columbus, OH, USA
F51149 Mid. Chandeliers-Other
770207
F51149 Mid. Chandeliers-Other 770207
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 19.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Bronze Luster Weight: 15.43 Product Name: Five Light Chandelier UPC: 742546032915 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 19.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Bronze Luster
Weight: 15.43
Product Name: Five Light Chandelier
UPC: 742546032915
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770207
Product Name F51149 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Bulkhead Lights - 2407170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details