Capital Lighting, Inc. F51349 Flush Mounts-Drum Shades 770206

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Bronze Luster Weight: 6.83 Product Name: Three Light Ceiling UPC: 742546032939 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Bronze Luster Weight: 6.83 Product Name: Three Light Ceiling UPC: 742546032939 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F51349 Flush Mounts-Drum Shades - 770206 - Capital Lighting, Inc.
Columbus, OH, USA
F51349 Flush Mounts-Drum Shades
770206
F51349 Flush Mounts-Drum Shades 770206
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Bronze Luster Weight: 6.83 Product Name: Three Light Ceiling UPC: 742546032939 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 40
Finish: Bronze Luster
Weight: 6.83
Product Name: Three Light Ceiling
UPC: 742546032939
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770206
Product Name F51349 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details