Capital Lighting, Inc. 6600-20M Sconces-Pocket 769992

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Length 8.00 Extension: 5 Bulb Type: G16.5 Qty: 3 Wattage: 40 Finish: Polished Gold UPC: 771857019841
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Length 8.00 Extension: 5 Bulb Type: G16.5 Qty: 3 Wattage: 40 Finish: Polished Gold UPC: 771857019841

Suppliers

Company
Product
Description
Supplier Links
6600-20M Sconces-Pocket - 769992 - Capital Lighting, Inc.
Columbus, OH, USA
6600-20M Sconces-Pocket
769992
6600-20M Sconces-Pocket 769992
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Length 8.00 Extension: 5 Bulb Type: G16.5 Qty: 3 Wattage: 40 Finish: Polished Gold UPC: 771857019841

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.00
Length 8.00
Extension: 5
Bulb
Type: G16.5
Qty: 3
Wattage: 40
Finish: Polished Gold
UPC: 771857019841

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769992
Product Name 6600-20M Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details