Capital Lighting, Inc. 6616-20S Mid. Chandeliers-Candle 769965

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 31.00 Bulb Type: E12 Candelabra Qty: 16 Wattage: 60 Finish: Polished Gold UPC: 771857131802
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 31.00 Bulb Type: E12 Candelabra Qty: 16 Wattage: 60 Finish: Polished Gold UPC: 771857131802

Suppliers

Company
Product
Description
Supplier Links
6616-20S Mid. Chandeliers-Candle - 769965 - Capital Lighting, Inc.
Columbus, OH, USA
6616-20S Mid. Chandeliers-Candle
769965
6616-20S Mid. Chandeliers-Candle 769965
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 31.00 Bulb Type: E12 Candelabra Qty: 16 Wattage: 60 Finish: Polished Gold UPC: 771857131802

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 31.00
Bulb
Type: E12 Candelabra
Qty: 16
Wattage: 60
Finish: Polished Gold
UPC: 771857131802

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769965
Product Name 6616-20S Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details