Capital Lighting, Inc. 5894-20S Flush Mounts-Bowl Style 769943

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: G16.5 Qty: 9 Wattage: 40 Finish: Polished Gold UPC: 771857004021
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: G16.5 Qty: 9 Wattage: 40 Finish: Polished Gold UPC: 771857004021

Suppliers

Company
Product
Description
Supplier Links
5894-20S Flush Mounts-Bowl Style - 769943 - Capital Lighting, Inc.
Columbus, OH, USA
5894-20S Flush Mounts-Bowl Style
769943
5894-20S Flush Mounts-Bowl Style 769943
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: G16.5 Qty: 9 Wattage: 40 Finish: Polished Gold UPC: 771857004021

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.00
Bulb
Type: G16.5
Qty: 9
Wattage: 40
Finish: Polished Gold
UPC: 771857004021

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769943
Product Name 5894-20S Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details