Capital Lighting, Inc. 5897-20S Flush Mounts-Bowl Style 769942

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 21.00 Bulb Type: G16.5 Qty: 36 Wattage: 40 Finish: Polished Gold UPC: 771857004083
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 21.00 Bulb Type: G16.5 Qty: 36 Wattage: 40 Finish: Polished Gold UPC: 771857004083

Suppliers

Company
Product
Description
Supplier Links
5897-20S Flush Mounts-Bowl Style - 769942 - Capital Lighting, Inc.
Columbus, OH, USA
5897-20S Flush Mounts-Bowl Style
769942
5897-20S Flush Mounts-Bowl Style 769942
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 21.00 Bulb Type: G16.5 Qty: 36 Wattage: 40 Finish: Polished Gold UPC: 771857004083

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 21.00
Bulb
Type: G16.5
Qty: 36
Wattage: 40
Finish: Polished Gold
UPC: 771857004083

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769942
Product Name 5897-20S Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details