PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 14.00
Bulb
Type: E12 Candelabra
Qty: 14
Wattage: 40
Finish: Polished Gold
UPC: 771857035933
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 769932 |
| Product Name | 2619-20 Flush Mounts-Bowl Style |
| Application | Residential |