Capital Lighting, Inc. 2617-20 Flush Mounts-Bowl Style 769931

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Gold UPC: 771857033687
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Gold UPC: 771857033687

Suppliers

Company
Product
Description
Supplier Links
2617-20 Flush Mounts-Bowl Style - 769931 - Capital Lighting, Inc.
Columbus, OH, USA
2617-20 Flush Mounts-Bowl Style
769931
2617-20 Flush Mounts-Bowl Style 769931
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Gold UPC: 771857033687

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Polished Gold
UPC: 771857033687

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769931
Product Name 2617-20 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details