Capital Lighting, Inc. 2618-20 Flush Mounts-Bowl Style 769930

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 40 Finish: Polished Gold UPC: 771857033694
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 40 Finish: Polished Gold UPC: 771857033694

Suppliers

Company
Product
Description
Supplier Links
2618-20 Flush Mounts-Bowl Style - 769930 - Capital Lighting, Inc.
Columbus, OH, USA
2618-20 Flush Mounts-Bowl Style
769930
2618-20 Flush Mounts-Bowl Style 769930
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 40 Finish: Polished Gold UPC: 771857033694

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 11.00
Bulb
Type: E12 Candelabra
Qty: 6
Wattage: 40
Finish: Polished Gold
UPC: 771857033694

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769930
Product Name 2618-20 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details