Capital Lighting, Inc. 2623-20 Mid. Chandeliers-Candle 769917

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: E12 Candelabra Qty: 24 Wattage: 60 Finish: Polished Gold UPC: 771857033724
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: E12 Candelabra Qty: 24 Wattage: 60 Finish: Polished Gold UPC: 771857033724

Suppliers

Company
Product
Description
Supplier Links
2623-20 Mid. Chandeliers-Candle - 769917 - Capital Lighting, Inc.
Columbus, OH, USA
2623-20 Mid. Chandeliers-Candle
769917
2623-20 Mid. Chandeliers-Candle 769917
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: E12 Candelabra Qty: 24 Wattage: 60 Finish: Polished Gold UPC: 771857033724

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 30.00
Bulb
Type: E12 Candelabra
Qty: 24
Wattage: 60
Finish: Polished Gold
UPC: 771857033724

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769917
Product Name 2623-20 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details